Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C22P-HE3-08 BZD27C22P-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 913857-BZD27C22P-HE3 -08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 22 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C22 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C22P-HE3-08GITR , BZD27C22P-HE3-08-ND, BZD27C22P-HE3-08GIDK R, BZD27C22P-HE3-08GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913857-BZD27C22P-HE3 -08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 22 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C22 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C22P-HE3-08GITR , BZD27C22P-HE3-08-ND, BZD27C22P-HE3-08GIDK R, BZD27C22P-HE3-08GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C22P-HE3-08 - 913857-BZD27C22P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C22P-HE3-08
913857-BZD27C22P-HE3-08
Diodes - Zener - Single - BZD27C22P-HE3-08 913857-BZD27C22P-HE3-08
Manufacturer: Vishay Win Source Part Number: 913857-BZD27C22P-HE3 -08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 22 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD27C22 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZD27C22P-HE3-08GITR , BZD27C22P-HE3-08-ND, BZD27C22P-HE3-08GIDK R, BZD27C22P-HE3-08GICT

Manufacturer: Vishay
Win Source Part Number: 913857-BZD27C22P-HE3-08
Series: Automotive, AEC-Q101, BZD27C
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 22 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD27C22
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZD27C22P-HE3-08GITR, BZD27C22P-HE3-08-ND, BZD27C22P-HE3-08GIDKR, BZD27C22P-HE3-08GICT

Buy Now Datasheet
22V 0.8W Zener Diode - 2086-BZD27C22P-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.8W Zener Diode
2086-BZD27C22P-HE3-08
22V 0.8W Zener Diode 2086-BZD27C22P-HE3-08
Zener Diode, 22V V(Z), 5.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C22P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C22P-HE3-0 8 can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 5.67%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C22P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C22P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C22P-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C22P-HE3-08TR-ND
Single Zener Diodes 112-BZD27C22P-HE3-08TR-ND
Zener Diode 22V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 22V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C22P-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C22P-HE3-08CT-ND
Single Zener Diodes 112-BZD27C22P-HE3-08CT-ND
Zener Diode 22V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 22V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C22P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C22P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C22P-HE3-08
DIODE ZENER 22V 800MW DO219AB

DIODE ZENER 22V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 913857-BZD27C22P-HE3-08 2086-BZD27C22P-HE3-08 112-BZD27C22P-HE3-08TR-ND BZD27C22P-HE3-08
Product Name Diodes - Zener - Single - BZD27C22P-HE3-08 22V 0.8W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB (SMF) Tape and Reel DO-219AB (SMF)
Tj -65 to 175 C (-85 to 347 F) -55 C (-67 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data