TVS DIODE 16VWM 28.4VC DO219AB
TVS DIODE 16VWM 28.4VC DO219AB
TVS DIODE 16VWM 28.4VC DO219AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-BZD27C20P-HE3_A08CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 150 watts |
| VC | 28.4 volts |