Vishay Intertechnology, Inc. 20V 0.8W Zener Diode BZD27C20P-E3-08

Description
Zener Diode, 20V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C20P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C20P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 20V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C20P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C20P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.8W Zener Diode - 287-BZD27C20P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.8W Zener Diode
287-BZD27C20P-E3-08
20V 0.8W Zener Diode 287-BZD27C20P-E3-08
Zener Diode, 20V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C20P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C20P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C20P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C20P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD27C20P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C20P-E3-08TR-ND
Single Zener Diodes 112-BZD27C20P-E3-08TR-ND
Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C20P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C20P-E3-08DKR-ND
Single Zener Diodes 112-BZD27C20P-E3-08DKR-ND
Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C20P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C20P-E3-08CT-ND
Single Zener Diodes 112-BZD27C20P-E3-08CT-ND
Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 20V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C20P-E3-08 - 1025773-BZD27C20P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C20P-E3-08
1025773-BZD27C20P-E3-08
Diodes - Zener - Single - BZD27C20P-E3-08 1025773-BZD27C20P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025773-BZD27C20P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025773-BZD27C20P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 2.3W, 20V, Do-219Ab; Zener Voltage Nom Vishay - 20H3600 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 20V, Do-219Ab; Zener Voltage Nom Vishay
20H3600
Zener Diode, 2.3W, 20V, Do-219Ab; Zener Voltage Nom Vishay 20H3600
ZENER DIODE, 2.3W, 20V, DO-219AB; Zener Voltage Nom:20V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 2.3W, 20V, DO-219AB; Zener Voltage Nom:20V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C20P-E3-08
Zener Diodes BZD27C20P-E3-08
Zener Diodes 20 Volt 0.8 Watt 5%

Zener Diodes 20 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C20P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C20P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C20P-E3-08
DIODE ZENER 20V 800MW DO219AB

DIODE ZENER 20V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C20P-E3-08 112-BZD27C20P-E3-08TR-ND 1025773-BZD27C20P-E3-08 20H3600 BZD27C20P-E3-08 BZD27C20P-E3-08
Product Name 20V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C20P-E3-08 Zener Diode, 2.3W, 20V, Do-219Ab; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts 20 volts
ZZT 15 ohms 15 ohms 15 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data