DIODE ZENER 180V 800MW DO219AB
DIODE ZENER 180V 800MW DO219AB
Zener Diode 180V 800mW Surface Mount DO-219AB (SMF)
ZENER DIODE SMF DO219-M3 Product overview: BZD27C180P-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C180P-M3-0
DIODE ZENER 180V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219-M3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZD27C180P-M3-08CT-ND | 2086-BZD27C180P-M3-08 | BZD27C180P-M3-08 | BZD27C180P-M3-08 |
| Product Name | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-219AB | DO-219AB (SMF) | DO-219AB-2 | |
| RoHS Compliant | RoHS | |||
| VZ | 180 volts | 180 volts |