Diode Zener Single 180V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C180P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 180V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C180P-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1156968-BZD27C180P-G
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZD27C180P-GS08 | 1156968-BZD27C180P-GS08 |
| Product Name | 180V 800mW Zener Diode | END - OF - LIFE - BZD27C180P-GS08 |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| VZ | 180 volts |