The BZD27C16P is a silicon planar Zener diode designed for voltage regulation and surge protection, housed in a DO-219AB (SMF) surface-mount package measuring 15 mg. It has a nominal Zener voltage of 16 V, a test current of 25 mA, and a power dissipation of 800 mW at 25 °C. The device supports a non-repetitive peak surge power of 100 W (10/1000 μs waveform) and operates with a junction temperature up to 150 °C. It is AEC-Q101 qualified and complies with RoHS Directive 2002/95/EC. The temperature coefficient of Zener voltage is specified between 0.06% and 0.11% per °C at the test current.
DIODE 16 V, 0.8 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-219AB, ROHS COMPLIANT, PLASTIC, SMF, 2 PIN, Voltage Regulator Diode Product overview: BZD27C16P from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 V, 0.8 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16 V, 0.8 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C16P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZD27C16P |
| Product Name | 16 V 0.8 W Voltage Regulator IC |