Manufacturer: Vishay
Win Source Part Number: 118949-BZD27C160P-M-
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 120V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
DIODE ZENER 160V 800MW DO219AB
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 118949-BZD27C160P-M-18 | BZD27C160P-M-18 |
| Product Name | Diodes - Zener - Single - BZD27C160P-M-18 | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active |
| Package | DO-219AB (SMF) | DO-219AB (SMF) |
| VZ | 160 volts | 160 volts |
| ZZT | 350 ohms | 350 ohms |