Zener Voltage Vz Typ:15V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZD27C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 60AC7980 |
| Product Name | Zener Voltage Vz Typ Vishay |
| Package | DO-219AB |
| Pin Count | 2 |
| RoHS Compliant | RoHS |