Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803630-BZD27C15P-HE3
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 15V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 11V
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)
Zener Diode 15V 800mW Surface Mount DO-219AB (SMF)
Zener Diode, 15V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C15P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3
DIODE ZENER 15V 800MW DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 803630-BZD27C15P-HE3-08 | BZD27C15P-HE3-08GICT-ND | 287-BZD27C15P-HE3-08 | BZD27C15P-HE3-08 | BZD27C15P-HE3-08 |
| Product Name | Diodes - Zener - Single - BZD27C15P-HE3-08 | Single Zener Diodes | 15V 0.8W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | ||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) |