Vishay Intertechnology, Inc. 15V 800mW Zener Diode BZD27C15P-GS08

Description
Diode Zener Single 15V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C15P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 15V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C15P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 800mW Zener Diode - 287-BZD27C15P-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 800mW Zener Diode
287-BZD27C15P-GS08
15V 800mW Zener Diode 287-BZD27C15P-GS08
Diode Zener Single 15V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C15P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 6% 800mW 2-Pin DO-219AB T/R Product overview: BZD27C15P-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 800mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 800mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C15P-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 238527-BZD27C15P-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238527-BZD27C15P-GS08
Discrete Semiconductor Products 238527-BZD27C15P-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238527-BZD27C15P-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZD27C15P Alternative Parts (Cross-Reference): BZD27-C15P; BZD27C15P-GS18; BZD27C15P_R1_00001; BZD27C15P_R2_00001; Introduction Date: July 15, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238527-BZD27C15P-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZD27C15P
Alternative Parts (Cross-Reference): BZD27-C15P; BZD27C15P-GS18; BZD27C15P_R1_00001; BZD27C15P_R2_00001;
Introduction Date: July 15, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZD27C15P-GS08 238527-BZD27C15P-GS08
Product Name 15V 800mW Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Voltage regulator diodes - 1N4730A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details