Vishay Intertechnology, Inc. 150V 0.8W Zener Diode BZD27C150P-E3-18

Description
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 0.8W Zener Diode - 287-BZD27C150P-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.8W Zener Diode
287-BZD27C150P-E3-18
150V 0.8W Zener Diode 287-BZD27C150P-E3-18
Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 150V V(Z), 6.12%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C150P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C150P-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C150P-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C150P-E3-18-ND
Single Zener Diodes BZD27C150P-E3-18-ND
Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 150V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C150P-E3-18 - 801102-BZD27C150P-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C150P-E3-18
801102-BZD27C150P-E3-18
Diodes - Zener - Single - BZD27C150P-E3-18 801102-BZD27C150P-E3-18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801102-BZD27C150P-E3 -18 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 150V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 300 Ohms Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 110V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801102-BZD27C150P-E3-18
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 150V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 300 Ohms
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 110V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD27C150P-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C150P-E3-18
Discrete Semiconductor Products - Diodes - Zener BZD27C150P-E3-18
DIODE ZENER 150V 800MW DO219AB

DIODE ZENER 150V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C150P-E3-18
Zener Diodes BZD27C150P-E3-18
Zener Diodes 150 Volt 0.8 Watt 5%

Zener Diodes 150 Volt 0.8 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C150P-E3-18 BZD27C150P-E3-18-ND 801102-BZD27C150P-E3-18 BZD27C150P-E3-18 BZD27C150P-E3-18
Product Name 150V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C150P-E3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-219AB (SMF) DO-219AB-2
RoHS Compliant RoHS
VZ 150 volts 150 volts 150 volts
ZZT 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data