VISHAY BZD27C10P Zener Single Diode, 10 V, 2.3 W, DO-219AB, 2 Pins, 150 C Product overview: BZD27C10P from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10 V, 2.3 W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10 V, 2.3 W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C10P can be used for catalog matching and distributor lookup.
ZENER DIODE 10V; Zener Voltage Vz Typ:10V; Power Dissipation Pd:2.3W; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD27 Series; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZD27C10P | 73AC9758 |
| Product Name | 10 V 2.3 W Zener Diode | Zener Diode 10V; Zener Voltage Vz Typ Vishay |
| Package | Tape and Reel | DO-219AB |
| RoHS Compliant | RoHS | RoHS |
| VZ | 10 volts | 10 volts |