Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967154-BZD17C51P-GS0
Packaging: Tape & Reel
Zener Voltage: 51 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 800 mW
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 967154-BZD17C51P-GS08 |
| Product Name | Diodes - Zener - Single - BZD17C51P-GS08 |
| Pin Count | 2 |