Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD17C4V7P-E3-08 BZD17C4V7P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025749-BZD17C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025749-BZD17C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD17C4V7P-E3-08 - 1025749-BZD17C4V7P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C4V7P-E3-08
1025749-BZD17C4V7P-E3-08
Diodes - Zener - Single - BZD17C4V7P-E3-08 1025749-BZD17C4V7P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025749-BZD17C4V7P-E 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 10V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025749-BZD17C4V7P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZD17C4V7P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C4V7P-E3-08-ND
Single Zener Diodes BZD17C4V7P-E3-08-ND
Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 4.7V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
4.7V 2300mW Zener Diode
287-BZD17C4V7P-E3-08
4.7V 2300mW Zener Diode 287-BZD17C4V7P-E3-08
Diode Zener Single 4.7V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C4V7P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C4V7P-E3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.7V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C4V7P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C4V7P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD17C4V7P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C4V7P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C4V7P-E3-08
DIODE ZENER 4.7V 800MW DO219AB

DIODE ZENER 4.7V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD17C4V7P-E3-08
Zener Diodes BZD17C4V7P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025749-BZD17C4V7P-E3-08 BZD17C4V7P-E3-08-ND 287-BZD17C4V7P-E3-08 BZD17C4V7P-E3-08 BZD17C4V7P-E3-08
Product Name Diodes - Zener - Single - BZD17C4V7P-E3-08 Single Zener Diodes 4.7V 2300mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB (SMF)
VZ 4.7 volts 4.7 volts 4.7 volts
PD 800 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data