Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C39P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C39P-E3-08
Manufacturer: Vishay
Win Source Part Number: 1025747-BZD17C39P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Zener Diode 39V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 39V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZD17C39P-E3-08 | 1025747-BZD17C39P-E3-08 | BZD17C39P-E3-08-ND | BZD17C39P-E3-08 | BZD17C39P-E3-08 |
| Product Name | Zener Diode | Diodes - Zener - Single - BZD17C39P-E3-08 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Reel | DO-219AB (SMF) | DO-219AB (SMF) | ||
| RoHS Compliant | RoHS | ||||
| VZ | 39 volts | 39 volts | 39 volts | ||
| ZZT | 40 ohms |