Vishay Intertechnology, Inc. 24V 2300mW Zener Diode BZD17C24P-E3-08

Description
Diode Zener Single 24V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C24P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 24V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C24P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 2300mW Zener Diode
287-BZD17C24P-E3-08
24V 2300mW Zener Diode 287-BZD17C24P-E3-08
Diode Zener Single 24V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C24P-E3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 24V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C24P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C24P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD17C24P-E3-08 - 1025744-BZD17C24P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C24P-E3-08
1025744-BZD17C24P-E3-08
Diodes - Zener - Single - BZD17C24P-E3-08 1025744-BZD17C24P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025744-BZD17C24P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18V Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025744-BZD17C24P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZD17C24P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C24P-E3-08GITR-ND
Single Zener Diodes BZD17C24P-E3-08GITR-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD17C24P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C24P-E3-08GICT-ND
Single Zener Diodes BZD17C24P-E3-08GICT-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD17C24P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C24P-E3-08GIDKR-ND
Single Zener Diodes BZD17C24P-E3-08GIDKR-ND
Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 24V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD17C24P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C24P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C24P-E3-08
DIODE ZENER 24V 800MW DO219AB

DIODE ZENER 24V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZD17C24P-E3-08 1025744-BZD17C24P-E3-08 BZD17C24P-E3-08GITR-ND BZD17C24P-E3-08
Product Name 24V 2300mW Zener Diode Diodes - Zener - Single - BZD17C24P-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data