Vishay Intertechnology, Inc. 800MW Zener Diode BZD17C18P-E3-08

Description
DIODE ZENER 800MW SMF DO219AB Product overview: BZD17C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C18P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 800MW SMF DO219AB Product overview: BZD17C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C18P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MW Zener Diode - 2086-BZD17C18P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MW Zener Diode
2086-BZD17C18P-E3-08
800MW Zener Diode 2086-BZD17C18P-E3-08
DIODE ZENER 800MW SMF DO219AB Product overview: BZD17C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C18P-E3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 800MW SMF DO219AB Product overview: BZD17C18P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 800MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 800MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C18P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZD17C18P-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C18P-E3-08DKR-ND
Single Zener Diodes 112-BZD17C18P-E3-08DKR-ND
DIODE ZENER 18V 800MW DO219AB

DIODE ZENER 18V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C18P-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C18P-E3-08CT-ND
Single Zener Diodes 112-BZD17C18P-E3-08CT-ND
DIODE ZENER 18V 800MW DO219AB

DIODE ZENER 18V 800MW DO219AB

Buy Now Datasheet
Single Zener Diodes - 112-BZD17C18P-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD17C18P-E3-08TR-ND
Single Zener Diodes 112-BZD17C18P-E3-08TR-ND
Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 18V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD17C18P-E3-08 - 803628-BZD17C18P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C18P-E3-08
803628-BZD17C18P-E3-08
Diodes - Zener - Single - BZD17C18P-E3-08 803628-BZD17C18P-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803628-BZD17C18P-E3- 08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 18V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: DO-219AB Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 1μA at 13V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803628-BZD17C18P-E3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 18V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 13V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C18P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C18P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C18P-E3-08
DIODE ZENER 18V 800MW DO219AB

DIODE ZENER 18V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZD17C18P-E3-08 112-BZD17C18P-E3-08DKR-ND 803628-BZD17C18P-E3-08 BZD17C18P-E3-08
Product Name 800MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD17C18P-E3-08 Discrete Semiconductor Products - Diodes - Zener
Package DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
PD 800 milliwatts
Unlock Full Specs
to access all available technical data