Zener Diode 13V 800mW Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1025739-BZD17C13P-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Diode Zener Single 13V 6% 2300mW 2-Pin SMF T/R Product overview: BZD17C13P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD17C13P-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 13V 800MW DO219AB
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD17C13P-E3-08-ND | 1025739-BZD17C13P-E3-08 | 287-BZD17C13P-E3-08 | BZD17C13P-E3-08 | BZD17C13P-E3-08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZD17C13P-E3-08 | 13V 2300mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | DO-219AB (SMF) | Tape and Reel | DO-219AB (SMF) | ||
| VZ | 13 volts | 13 volts | 13 volts |