Zener Diode 120V 800mW Surface Mount DO-219AB (SMF)
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C120P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C120P-E3-0
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803008-BZD17C120P-E3
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 120V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-219AB
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 1μA at 91V
Zener Diodes ZENER DIODE SMF DO219 ECO-E3
DIODE ZENER 120V 800MW DO219AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD17C120P-E3-08-ND | 2086-BZD17C120P-E3-08 | 803008-BZD17C120P-E3-08 | BZD17C120P-E3-08 | BZD17C120P-E3-08 |
| Product Name | Single Zener Diodes | Zener Diode | Diodes - Zener - Single - BZD17C120P-E3-08 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| RoHS Compliant | RoHS | ||||
| VZ | 120 volts | 120 volts |