Vishay Intertechnology, Inc. Ceramic Capacitors BZ016010BE93013BG1

Description
3pF ±0.5pF 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet
Description
3pF ±0.5pF 5000V (5kV) Ceramic Capacitor R16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BZ016010BE93013BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BZ016010BE93013BG1-ND
Ceramic Capacitors BZ016010BE93013BG1-ND
3pF ±0.5pF 5000V (5kV) Ceramic Capacitor R16

3pF ±0.5pF 5000V (5kV) Ceramic Capacitor R16

Buy Now Datasheet
Ceramic Capacitors - BZ016010BE93013BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BZ016010BE93013BG1
Ceramic Capacitors BZ016010BE93013BG1
CAP CER 3PF 5KV R16

CAP CER 3PF 5KV R16

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BZ016010BE93013BG1-ND BZ016010BE93013BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details