Vishay Intertechnology, Inc. Ceramic Capacitors BZ016010BE30036BJ1

Description
30pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
30pF ±10% 5000V (5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BZ016010BE30036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BZ016010BE30036BJ1-ND
Ceramic Capacitors BZ016010BE30036BJ1-ND
30pF ±10% 5000V (5kV) Ceramic Capacitor

30pF ±10% 5000V (5kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BZ016010BE30036BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details