Diode Standard 1600V 360mA Through Hole DO-204AL (DO-41)
Diode Standard 1600V 360mA Through Hole DO-204AL (DO-41)
Diode Switching 1.6KV 36A 2-Pin DO-41 T/R Product overview: BYX10GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 36A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 36A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYX10GP-E3/54 can be used for catalog matching and distributor lookup.
DIODE, HIGH VOLTAGE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:360mA; Diode Configuration:Single
DIODE GP 1.6KV 360MA DO204AL
Rectifiers 2.0 Amp 1600 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | BYX10GP-E3/54GITR-ND | 280-BYX10GP-E3/54 | 96K7240 | BYX10GP-E3/54 | BYX10GP-E3/54 |
| Product Name | Single Diodes | 1.6KV 36A Diode and Rectifier | Diode, High Voltage; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ? to 175 C (? to 347 F) | ||
| Package | Tape and Reel | DO-41 | DO-204AL | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.3600 amps | ||||
| Diode Applications | High Voltage |