Diode Standard 50V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 50V 8A TO263AB
Rectifiers 50 Volt 8.0A 25ns Single Glass Pass
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYWB29-50-E3/45-ND | BYWB29-50-E3/45 | BYWB29-50-E3/45 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |