Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYWB29-200-E3/45 BYWB29-200-E3/45

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770754-BYWB29-200-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: BYWB29-200 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; GPA803DT-BP; UGB8DT; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770754-BYWB29-200-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: BYWB29-200 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; GPA803DT-BP; UGB8DT; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYWB29-200-E3/45 - 770754-BYWB29-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWB29-200-E3/45
770754-BYWB29-200-E3/45
Diodes, Rectifiers - Single - BYWB29-200-E3/45 770754-BYWB29-200-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770754-BYWB29-200-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: BYWB29-200 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; GPA803DT-BP; UGB8DT; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770754-BYWB29-200-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: BYWB29-200
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYWB29-200HE3/81; BYWB29-200HE3/45; GPA803DT-BP; UGB8DT;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 8A Diode and Rectifier - 280-BYWB29-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
280-BYWB29-200-E3/45
200V 8A Diode and Rectifier 280-BYWB29-200-E3/45
DIODE GEN PURP 200V 8A TO263AB Product overview: BYWB29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 8A TO263AB Product overview: BYWB29-200-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYWB29-200-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYWB29-200-E3/45-ND
Single Diodes BYWB29-200-E3/45-ND
Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYWB29-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWB29-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYWB29-200-E3/45
DIODE GEN PURP 200V 8A TO263AB

DIODE GEN PURP 200V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200 Volt 8.0A 25ns Single Glass Pass

Rectifiers 200 Volt 8.0A 25ns Single Glass Pass

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 770754-BYWB29-200-E3/45 280-BYWB29-200-E3/45 BYWB29-200-E3/45-ND BYWB29-200-E3/45 BYWB29-200-E3/45
Product Name Diodes, Rectifiers - Single - BYWB29-200-E3/45 200V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 200 volts
IR 0.0100 mA
trr 25 ns
Unlock Full Specs
to access all available technical data