Vishay Intertechnology, Inc. 100V 8A Diode and Rectifier BYWB29-100-E3/81

Description
DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 8A Diode and Rectifier - 280-BYWB29-100-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
280-BYWB29-100-E3/81
100V 8A Diode and Rectifier 280-BYWB29-100-E3/81
DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 8A TO263AB Product overview: BYWB29-100-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYWB29-100-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYWB29-100-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYWB29-100-E3/81-ND
Single Diodes BYWB29-100-E3/81-ND
Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYWB29-100-E3/81 - 865116-BYWB29-100-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYWB29-100-E3/81
865116-BYWB29-100-E3/81
Diodes, Rectifiers - Single - BYWB29-100-E3/81 865116-BYWB29-100-E3/81
Manufacturer: Vishay Win Source Part Number: 865116-BYWB29-100-E3 /81 Features: Diode Standard 100 V 8A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: BYWB29 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865116-BYWB29-100-E3/81
Features: Diode Standard 100 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYWB29
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 100 Volt

Rectifiers 8.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYWB29-100-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYWB29-100-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BYWB29-100-E3/81
DIODE GEN PURP 100V 8A TO263AB

DIODE GEN PURP 100V 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYWB29-100-E3/81 BYWB29-100-E3/81-ND 865116-BYWB29-100-E3/81 BYWB29-100-E3/81 BYWB29-100-E3/81
Product Name 100V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYWB29-100-E3/81 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Rectifier Diode - HR1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
High-voltage switching diode - BAS20,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers