Diode Avalanche 800V 2A Through Hole SOD-57
Diode Avalanche 800V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW55-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW55-TAP can be used for catalog matching and distributor lookup.
DIODE, FAST, 2A, 800V; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE AVALANCHE 800V 2A SOD57
Rectifiers 2.0 Amp 800 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | BYW55-TAPGITB-ND | 280-BYW55-TAP | 61M5117 | BYW55-TAP | BYW55-TAP |
| Product Name | Single Diodes | 2A 800V Diode and Rectifier | Diode, Fast, 2A, 800V; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 2 amps | ||||
| VF | 1 volts | 1 volts |