Vishay Precision Group Single Diodes BYW52-TR

Description
Diode Avalanche 200V 2A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 200V 2A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BYW52-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BYW52-CT-ND
Single Diodes 112-BYW52-CT-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - 112-BYW52-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-BYW52-TR-ND
Single Diodes 112-BYW52-TR-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
2 A 200 V Diode and Rectifier - 280-BYW52-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 200 V Diode and Rectifier
280-BYW52-TR
2 A 200 V Diode and Rectifier 280-BYW52-TR
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYW52-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW52-TR can be used for catalog matching and distributor lookup.

DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYW52-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW52-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 18M1781 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay
18M1781
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay 18M1781
AVALANCHE DIODE, 2A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:4µs; Forward Surge Current:50A; Diode Case Style:SOD-57 RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:4µs; Forward Surge Current:50A; Diode Case Style:SOD-57 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYW52-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW52-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYW52-TR
DIODE AVALANCHE 200V 2A SOD57

DIODE AVALANCHE 200V 2A SOD57

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers
Product Number 112-BYW52-CT-ND 280-BYW52-TR 18M1781 BYW52-TR
Product Name Single Diodes 2 A 200 V Diode and Rectifier Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel SOD-57
RoHS Compliant RoHS RoHS
IO 2 amps
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data