Diode Avalanche 200V 2A Through Hole SOD-57
Diode Avalanche 200V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW32-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW32-TAP can be used for catalog matching and distributor lookup.
Rectifiers 2.0 Amp 200 Volt 50 Amp IFSM
AVALANCHE DIODE, 2A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 200V 2A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYW32-TAPGITB-ND | 280-BYW32-TAP | BYW32-TAP | 18M1778 | BYW32-TAP |
| Product Name | Single Diodes | 2A 200V Diode and Rectifier | Rectifiers | Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 2 amps | ||||
| VF | 1.1 volts | 1.1 volts |