Vishay Precision Group Single Diodes BYW29-50-E3/45

Description
Diode Standard 50V 8A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 50V 8A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BYW29-50-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 8A Through Hole TO-220AC

Diode Standard 50V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - BYW29-50-E3/45 - 126612-BYW29-50-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29-50-E3/45
126612-BYW29-50-E3/45
Diodes, Rectifiers - Single - BYW29-50-E3/45 126612-BYW29-50-E3/45
Manufacturer: Vishay Win Source Part Number: 126612-BYW29-50-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126612-BYW29-50-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50V 8A Diode and Rectifier - 280-BYW29-50-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 8A Diode and Rectifier
280-BYW29-50-E3/45
50V 8A Diode and Rectifier 280-BYW29-50-E3/45
DIODE GEN PURP 50V 8A TO220AC Product overview: BYW29-50-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-50-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 8A TO220AC Product overview: BYW29-50-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-50-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYW29-50-E3/45
Rectifiers BYW29-50-E3/45
Rectifiers 8.0 Amp 50 Volt

Rectifiers 8.0 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29-50-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29-50-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYW29-50-E3/45
DIODE GEN PURP 50V 8A TO220AC

DIODE GEN PURP 50V 8A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-BYW29-50-E3/45-ND 126612-BYW29-50-E3/45 280-BYW29-50-E3/45 BYW29-50-E3/45 BYW29-50-E3/45
Product Name Single Diodes Diodes, Rectifiers - Single - BYW29-50-E3/45 50V 8A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 50 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data