Vishay Precision Group Schottky Diodes & Rectifiers BYW29-200-E3/45

Description
Diode 200V 8A Ultrafast 2-Pin TO-220AC
Request a Quote
Description
Diode 200V 8A Ultrafast 2-Pin TO-220AC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BYW29-200-E3/45 is a single ultrafast rectifier diode from Vishay General Semiconductor, designed for high-frequency applications such as switching mode power supplies, inverters, and DC/DC converters. It features a maximum repetitive peak reverse voltage of 200 V and an average forward rectified current of 8 A. The diode has a low forward voltage drop of 1.3 V at 20 A and a reverse recovery time of 25 ns, making it suitable for applications requiring fast switching. The operating temperature range is from -65 °C to +150 °C, ensuring reliability in various environments. The device is available in a TO-220AC package and is RoHS-compliant, with options for AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

The BYW29-200-E3/45 is a single ultrafast rectifier diode from Vishay General Semiconductor, designed for high-frequency applications such as switching mode power supplies, inverters, and DC/DC converters. It features a maximum repetitive peak reverse voltage of 200 V and an average forward rectified current of 8 A. The diode has a low forward voltage drop of 1.3 V at 20 A and a reverse recovery time of 25 ns, making it suitable for applications requiring fast switching. The operating temperature range is from -65 °C to +150 °C, ensuring reliability in various environments. The device is available in a TO-220AC package and is RoHS-compliant, with options for AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9194292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9194292
Schottky Diodes & Rectifiers 9194292
Diode 200V 8A Ultrafast 2-Pin TO-220AC

Diode 200V 8A Ultrafast 2-Pin TO-220AC

Supplier's Site
Schottky Diodes & Rectifiers - 8142764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142764P
Schottky Diodes & Rectifiers 8142764P
Diode 200V 8A Ultrafast 2-Pin TO-220AC

Diode 200V 8A Ultrafast 2-Pin TO-220AC

Supplier's Site
Schottky Diodes & Rectifiers - 8142764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142764
Schottky Diodes & Rectifiers 8142764
Diode 200V 8A Ultrafast 2-Pin TO-220AC

Diode 200V 8A Ultrafast 2-Pin TO-220AC

Supplier's Site
Single Diodes - BYW29-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 8A Through Hole TO-220AC

Diode Standard 200V 8A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1050176-BYW29-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1050176-BYW29-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1050176-BYW29-200-E3/45
Win Source Part Number: 1050176-BYW29-200-E3 /45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 20 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: TO-220AC Alternative Parts (Cross-Reference): MUR840; BYW29-100-E3/45; BYW29-150-E3/45; BYWF29-200-E3/45; STTH802D; FFPF10UP20STUBYW29-2 00-E345; BYW29200E345; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BYW29-200-E3/45-ND,B YW29-200-E3/45GI Base Product Number: BYW29

Win Source Part Number: 1050176-BYW29-200-E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 20 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Alternative Parts (Cross-Reference): MUR840; BYW29-100-E3/45; BYW29-150-E3/45; BYWF29-200-E3/45; STTH802D; FFPF10UP20STUBYW29-200-E345; BYW29200E345;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BYW29-200-E3/45-ND,BYW29-200-E3/45GI
Base Product Number: BYW29

Buy Now Datasheet
8 A 200 V Diode and Rectifier - 280-BYW29-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 200 V Diode and Rectifier
280-BYW29-200-E3/45
8 A 200 V Diode and Rectifier 280-BYW29-200-E3/45
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, 200V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Vishay - 60AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Vishay
60AC3570
Rectifier, 200V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Vishay 60AC3570
RECTIFIER, 200V, 8A, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:25ns; Forward Surge Current:100A; Diode Case Style:TO-220AC RoHS Compliant: Yes

RECTIFIER, 200V, 8A, TO-220AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:25ns; Forward Surge Current:100A; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 200 Volt

Rectifiers 8.0 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYW29-200-E3/45
DIODE GEN PURP 200V 8A TO220AC

DIODE GEN PURP 200V 8A TO220AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 9194292 8142764P BYW29-200-E3/45GI-ND 1050176-BYW29-200-E3/45 280-BYW29-200-E3/45 60AC3570 BYW29-200-E3/45 BYW29-200-E3/45
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 8 A 200 V Diode and Rectifier Rectifier, 200V, 8A, To-220Ac; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package TO-220; To-220ac TO-220; TO-220 Rail/Tube TO-220AC TO-220AC
RoHS Compliant RoHS RoHS RoHS RoHS
trr 25 ns 25 ns 25 ns
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data