Vishay Intertechnology, Inc. 8 A 150 V Diode and Rectifier BYW29-150-E3/45

Description
DIODE 8 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-150-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 8 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-150-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 A 150 V Diode and Rectifier - 280-BYW29-150-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 150 V Diode and Rectifier
280-BYW29-150-E3/45
8 A 150 V Diode and Rectifier 280-BYW29-150-E3/45
DIODE 8 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-150-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 150 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-150-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYW29-150-E3/45 - 138995-BYW29-150-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29-150-E3/45
138995-BYW29-150-E3/45
Diodes, Rectifiers - Single - BYW29-150-E3/45 138995-BYW29-150-E3/45
Manufacturer: Vishay Win Source Part Number: 138995-BYW29-150-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 150V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 138995-BYW29-150-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - 112-BYW29-150-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 8A Through Hole TO-220AC

Diode Standard 150V 8A Through Hole TO-220AC

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 150 Volt

Rectifiers 8.0 Amp 150 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29-150-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29-150-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYW29-150-E3/45
DIODE GEN PURP 150V 8A TO220AC

DIODE GEN PURP 150V 8A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYW29-150-E3/45 138995-BYW29-150-E3/45 112-BYW29-150-E3/45-ND BYW29-150-E3/45 BYW29-150-E3/45
Product Name 8 A 150 V Diode and Rectifier Diodes, Rectifiers - Single - BYW29-150-E3/45 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220AC
RoHS Compliant RoHS
IO 8 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data