Vishay Precision Group Diodes, Rectifiers - Single - BYW29-100-E3/45 BYW29-100-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1025666-BYW29-100-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025666-BYW29-100-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYW29-100-E3/45 - 1025666-BYW29-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYW29-100-E3/45
1025666-BYW29-100-E3/45
Diodes, Rectifiers - Single - BYW29-100-E3/45 1025666-BYW29-100-E3/45
Manufacturer: Vishay Win Source Part Number: 1025666-BYW29-100-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 45pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Vishay
Win Source Part Number: 1025666-BYW29-100-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Single Diodes - BYW29-100-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 8A Through Hole TO-220AC

Diode Standard 100V 8A Through Hole TO-220AC

Buy Now Datasheet
8 A 100 V Diode and Rectifier - 280-BYW29-100-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 100 V Diode and Rectifier
280-BYW29-100-E3/45
8 A 100 V Diode and Rectifier 280-BYW29-100-E3/45
DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-100-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-100-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: BYW29-100-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW29-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 8.0 Amp 100 Volt

Rectifiers 8.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYW29-100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW29-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYW29-100-E3/45
DIODE GEN PURP 100V 8A TO220AC

DIODE GEN PURP 100V 8A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1025666-BYW29-100-E3/45 BYW29-100-E3/45GI-ND 280-BYW29-100-E3/45 BYW29-100-E3/45 BYW29-100-E3/45
Product Name Diodes, Rectifiers - Single - BYW29-100-E3/45 Single Diodes 8 A 100 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 100 volts
IR 0.0100 mA
trr 25 ns
Unlock Full Specs
to access all available technical data