Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARRAY GP 50V 18A ITO220AB Product overview: BYVF32-50-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVF32-50-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1025664-BYVF32-50-E3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 50V 18A ITO220AB
Rectifiers 50 Volt 18A 25ns Dual Common Cathode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | BYVF32-50-E3/45-ND | 286-BYVF32-50-E3/45 | 1025664-BYVF32-50-E3/45 | BYVF32-50-E3/45 | BYVF32-50-E3/45 |
| Product Name | Diode Arrays | 50V 18A Diode and Rectifier | Diodes, Rectifiers - Arrays - BYVF32-50-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220FP-3 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |