Vishay Precision Group Diode Arrays BYVF32-200-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BYVF32-200-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
9 A 200 V Diode and Rectifier - 280-BYVF32-200-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9 A 200 V Diode and Rectifier
280-BYVF32-200-E3/45
9 A 200 V Diode and Rectifier 280-BYVF32-200-E3/45
DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: BYVF32-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-200-E3/45 can be used for catalog matching and distributor lookup.

DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC, ITO-220AB, 3 PIN, Rectifier Diode Product overview: BYVF32-200-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-200-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8142751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142751P
Schottky Diodes & Rectifiers 8142751P
Diode Dual 200V 18A Ultrafast ITO-220AB

Diode Dual 200V 18A Ultrafast ITO-220AB

Supplier's Site
Schottky Diodes & Rectifiers - 8142751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8142751
Schottky Diodes & Rectifiers 8142751
Diode Dual 200V 18A Ultrafast ITO-220AB

Diode Dual 200V 18A Ultrafast ITO-220AB

Supplier's Site
Schottky Diodes & Rectifiers - 1451696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451696
Schottky Diodes & Rectifiers 1451696
Diode Dual 200V 18A Ultrafast ITO-220AB

Diode Dual 200V 18A Ultrafast ITO-220AB

Supplier's Site
Diodes, Rectifiers - Arrays - BYVF32-200-E3/45 - 128014-BYVF32-200-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYVF32-200-E3/45
128014-BYVF32-200-E3/45
Diodes, Rectifiers - Arrays - BYVF32-200-E3/45 128014-BYVF32-200-E3/45
Manufacturer: Vishay Win Source Part Number: 128014-BYVF32-200-E3 /45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128014-BYVF32-200-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 18 Amp 200 Volt

Rectifiers 18 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYVF32-200-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYVF32-200-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYVF32-200-E3/45
DIODE ARRAY GP 200V 18A ITO220AB

DIODE ARRAY GP 200V 18A ITO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number BYVF32-200-E3/45GI-ND 280-BYVF32-200-E3/45 8142751P 8142751 128014-BYVF32-200-E3/45 BYVF32-200-E3/45 BYVF32-200-E3/45
Product Name Diode Arrays 9 A 200 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BYVF32-200-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab Rail/Tube TO-220; TO-220F TO-220; To-220f TO-220; ITO-220AB ITO-220AB TO-220
RoHS Compliant RoHS RoHS RoHS
IO 18 amps
Unlock Full Specs
to access all available technical data