Vishay Intertechnology, Inc. 150V 18A Diode and Rectifier BYVF32-150-E3/45

Description
DIODE ARRAY GP 150V 18A ITO220AB Product overview: BYVF32-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-150-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 150V 18A ITO220AB Product overview: BYVF32-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-150-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 18A Diode and Rectifier - 280-BYVF32-150-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 18A Diode and Rectifier
280-BYVF32-150-E3/45
150V 18A Diode and Rectifier 280-BYVF32-150-E3/45
DIODE ARRAY GP 150V 18A ITO220AB Product overview: BYVF32-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-150-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 150V 18A ITO220AB Product overview: BYVF32-150-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 18A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYVF32-150-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYVF32-150-E3/45 - 1025663-BYVF32-150-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYVF32-150-E3/45
1025663-BYVF32-150-E3/45
Diodes, Rectifiers - Arrays - BYVF32-150-E3/45 1025663-BYVF32-150-E3/45
Manufacturer: Vishay Win Source Part Number: 1025663-BYVF32-150-E 3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025663-BYVF32-150-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BYVF32-150-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 150V 18A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 150V 18A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYVF32-150-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYVF32-150-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYVF32-150-E3/45
DIODE ARRAY GP 150V 18A ITO220AB

DIODE ARRAY GP 150V 18A ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 18 Amp 150 Volt

Rectifiers 18 Amp 150 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 280-BYVF32-150-E3/45 1025663-BYVF32-150-E3/45 BYVF32-150-E3/45-ND BYVF32-150-E3/45 BYVF32-150-E3/45
Product Name 150V 18A Diode and Rectifier Diodes, Rectifiers - Arrays - BYVF32-150-E3/45 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Rail/Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab ITO-220AB
RoHS Compliant RoHS
IO 18 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data