Vishay Intertechnology, Inc. 9 A 200 V Diode and Rectifier BYVB32-200HE3/81

Description
DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYVB32-200HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYVB32-200HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200HE3/81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 A 200 V Diode and Rectifier - 286-BYVB32-200HE3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9 A 200 V Diode and Rectifier
286-BYVB32-200HE3/81
9 A 200 V Diode and Rectifier 286-BYVB32-200HE3/81
DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYVB32-200HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200HE3/81 can be used for catalog matching and distributor lookup.

DIODE 9 A, 200 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYVB32-200HE3/81 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 9 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200HE3/81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYVB32-200HE3/81 - 85950-BYVB32-200HE3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYVB32-200HE3/81
85950-BYVB32-200HE3/81
Diodes, Rectifiers - Arrays - BYVB32-200HE3/81 85950-BYVB32-200HE3/81
Manufacturer: Vishay Win Source Part Number: 85950-BYVB32-200HE3/ 81 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 85950-BYVB32-200HE3/81
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200 Volt 18A 25ns Dual Common Cathode

Rectifiers 200 Volt 18A 25ns Dual Common Cathode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-BYVB32-200HE3/81 85950-BYVB32-200HE3/81 BYVB32-200HE3/81
Product Name 9 A 200 V Diode and Rectifier Diodes, Rectifiers - Arrays - BYVB32-200HE3/81 Rectifiers
Package Tape and Reel TO-263AB TO-263AB
RoHS Compliant RoHS
IO 18 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data