Vishay Intertechnology, Inc. 200V 18A Diode and Rectifier BYVB32-200/31

Description
Rectifier Diode Switching 200V 18A 25ns 3-Pin(2+Tab) TO-263AB T/R Product overview: BYVB32-200/31 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200/31 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching 200V 18A 25ns 3-Pin(2+Tab) TO-263AB T/R Product overview: BYVB32-200/31 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200/31 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 18A Diode and Rectifier - 286-BYVB32-200/31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 18A Diode and Rectifier
286-BYVB32-200/31
200V 18A Diode and Rectifier 286-BYVB32-200/31
Rectifier Diode Switching 200V 18A 25ns 3-Pin(2+Tab) TO-263AB T/R Product overview: BYVB32-200/31 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200/31 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 200V 18A 25ns 3-Pin(2+Tab) TO-263AB T/R Product overview: BYVB32-200/31 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-200/31 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238462-BYVB32-200/31 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238462-BYVB32-200/31
Discrete Semiconductor Products 238462-BYVB32-200/31
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238462-BYVB32-200/31 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BYVB32-200 Alternative Parts (Cross-Reference): BYVB32-200; BYVB32-200/81; BYVB32-200/45; BYVB32-200HE3/45; Introduction Date: June 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238462-BYVB32-200/31
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BYVB32-200
Alternative Parts (Cross-Reference): BYVB32-200; BYVB32-200/81; BYVB32-200/45; BYVB32-200HE3/45;
Introduction Date: June 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BYVB32-200/31 238462-BYVB32-200/31
Product Name 200V 18A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B36,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details