Vishay Intertechnology, Inc. 100V 18A Diode and Rectifier BYVB32-100-E3/45

Description
DIODE ARRAY GP 100V 18A TO263AB Product overview: BYVB32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-100-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 100V 18A TO263AB Product overview: BYVB32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-100-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 18A Diode and Rectifier - 286-BYVB32-100-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 18A Diode and Rectifier
286-BYVB32-100-E3/45
100V 18A Diode and Rectifier 286-BYVB32-100-E3/45
DIODE ARRAY GP 100V 18A TO263AB Product overview: BYVB32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-100-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 18A TO263AB Product overview: BYVB32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYVB32-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BYVB32-100-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 100V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BYVB32-100-E3/45 - 770746-BYVB32-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYVB32-100-E3/45
770746-BYVB32-100-E3/45
Diodes, Rectifiers - Arrays - BYVB32-100-E3/45 770746-BYVB32-100-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770746-BYVB32-100-E3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Family Name: BYVB32-100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): BYVB32-100HE3/81; BYVB32-100HE3/45; ER1601DC; MURB1610CT-T; Introduction Date: August 31, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770746-BYVB32-100-E3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Family Name: BYVB32-100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BYVB32-100HE3/81; BYVB32-100HE3/45; ER1601DC; MURB1610CT-T;
Introduction Date: August 31, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 100 Volt 18A 25ns Dual Common Cathode

Rectifiers 100 Volt 18A 25ns Dual Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYVB32-100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYVB32-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYVB32-100-E3/45
DIODE ARRAY GP 100V 18A TO263AB

DIODE ARRAY GP 100V 18A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-BYVB32-100-E3/45 BYVB32-100-E3/45-ND 770746-BYVB32-100-E3/45 BYVB32-100-E3/45 BYVB32-100-E3/45
Product Name 100V 18A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BYVB32-100-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AB D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data