Diode Avalanche 1000V 2A Through Hole SOD-57
Diode Avalanche 1000V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYV38-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV38-TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 2A SOD57
AVALANCHE DIODE, 2A, 1KV, SOD-57; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE, FAST, 2A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2.0 Amp 1000 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | BYV38GICT-ND | 280-BYV38-TR | BYV38-TR | 32C9408 | 28X7092 | BYV38-TR |
| Product Name | Single Diodes | 2A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 2A, 1Kv, Sod-57; Repetitive Peak Reverse Voltage Vishay | Diode, Fast, 2A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Life Cycle Stage | Active |