Vishay Intertechnology, Inc. Diode Arrays BYV32-50-E3/45

Description
Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BYV32-50-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BYV32-50-E3/45-ND
Diode Arrays BYV32-50-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
50V 18A TO220 Diode and Rectifier
286-BYV32-50-E3/45
50V 18A TO220 Diode and Rectifier 286-BYV32-50-E3/45
DIODE ARRAY GP 50V 18A TO220-3 Product overview: BYV32-50-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-50-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 50V 18A TO220-3 Product overview: BYV32-50-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-50-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BYV32-50-E3/45 - 1025643-BYV32-50-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV32-50-E3/45
1025643-BYV32-50-E3/45
Diodes, Rectifiers - Arrays - BYV32-50-E3/45 1025643-BYV32-50-E3/45
Manufacturer: Vishay Win Source Part Number: 1025643-BYV32-50-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025643-BYV32-50-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV32-50-E3/45
Rectifiers BYV32-50-E3/45
Rectifiers 50 Volt 18A 25ns Dual Common Cathode

Rectifiers 50 Volt 18A 25ns Dual Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV32-50-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV32-50-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYV32-50-E3/45
DIODE ARRAY GP 50V 18A TO220-3

DIODE ARRAY GP 50V 18A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number BYV32-50-E3/45-ND 286-BYV32-50-E3/45 1025643-BYV32-50-E3/45 BYV32-50-E3/45 BYV32-50-E3/45
Product Name Diode Arrays 50V 18A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - BYV32-50-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220AB TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B3V6-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details