Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325207-BYV32-200HE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 20 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Supplier Device Package: TO-220-3
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: BYV32
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3
DIODE ARRAY GP 200V 18A TO220-3 Product overview: BYV32-200HE3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-200HE3/45 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 18A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1325207-BYV32-200HE3/45 | BYV32-200HE3/45-ND | 286-BYV32-200HE3/45 | BYV32-200HE3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 200V 18A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | |||
| IR | 0.0100 mA |