Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - BYV32-100-E3/45 BYV32-100-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 132469-BYV32-100-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 132469-BYV32-100-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BYV32-100-E3/45 - 132469-BYV32-100-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BYV32-100-E3/45
132469-BYV32-100-E3/45
Diodes, Rectifiers - Arrays - BYV32-100-E3/45 132469-BYV32-100-E3/45
Manufacturer: Vishay Win Source Part Number: 132469-BYV32-100-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 132469-BYV32-100-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 20A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - BYV32-100-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 100V 18A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 100V 18A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 18A TO220 Diode and Rectifier
286-BYV32-100-E3/45
100V 18A TO220 Diode and Rectifier 286-BYV32-100-E3/45
DIODE ARRAY GP 100V 18A TO220-3 Product overview: BYV32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-100-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 18A TO220-3 Product overview: BYV32-100-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 18A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 18A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BYV32-100-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV32-100-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV32-100-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers BYV32-100-E3/45
DIODE ARRAY GP 100V 18A TO220-3

DIODE ARRAY GP 100V 18A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 18 Amp 100 Volt

Rectifiers 18 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 132469-BYV32-100-E3/45 BYV32-100-E3/45GI-ND 286-BYV32-100-E3/45 BYV32-100-E3/45 BYV32-100-E3/45
Product Name Diodes, Rectifiers - Arrays - BYV32-100-E3/45 Diode Arrays 100V 18A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 1.15 volts 1.15 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data