Vishay Intertechnology, Inc. Single Diodes BYV29B-400-E3/81

Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYV29B-400-E3/81-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV29B-400-E3/81-ND
Single Diodes BYV29B-400-E3/81-ND
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYV29B-400-E3/81 - 913831-BYV29B-400-E3/81 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV29B-400-E3/81
913831-BYV29B-400-E3/81
Diodes, Rectifiers - Single - BYV29B-400-E3/81 913831-BYV29B-400-E3/81
Manufacturer: Vishay Win Source Part Number: 913831-BYV29B-400-E3 /81 Features: Diode Standard 400 V 8A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: BYV29 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 913831-BYV29B-400-E3/81
Features: Diode Standard 400 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYV29
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400V 8A Diode and Rectifier - 280-BYV29B-400-E3/81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 8A Diode and Rectifier
280-BYV29B-400-E3/81
400V 8A Diode and Rectifier 280-BYV29B-400-E3/81
DIODE GEN PURP 400V 8A TO263AB Product overview: BYV29B-400-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-400-E3/81 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 8A TO263AB Product overview: BYV29B-400-E3/81 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-400-E3/81 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYV29B-400-E3/81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV29B-400-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers BYV29B-400-E3/81
DIODE GEN PURP 400V 8A TO263AB

DIODE GEN PURP 400V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 400 Volt 8.0A 35ns Single Glass Pass

Rectifiers 400 Volt 8.0A 35ns Single Glass Pass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number BYV29B-400-E3/81-ND 913831-BYV29B-400-E3/81 280-BYV29B-400-E3/81 BYV29B-400-E3/81 BYV29B-400-E3/81
Product Name Single Diodes Diodes, Rectifiers - Single - BYV29B-400-E3/81 400V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Diode Type Diode Standard 400 V 8A Surface Mount TO-263AB (D²PAK)
Package Tape & Reel (TR) D2PAK TO-263AB
Unlock Full Specs
to access all available technical data