Vishay Intertechnology, Inc. 8 A 300 V Diode and Rectifier BYV29B-300HE3/45

Description
DIODE 8 A, 300 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV29B-300HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-300HE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 8 A, 300 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV29B-300HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-300HE3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 A 300 V Diode and Rectifier - 280-BYV29B-300HE3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 300 V Diode and Rectifier
280-BYV29B-300HE3/45
8 A 300 V Diode and Rectifier 280-BYV29B-300HE3/45
DIODE 8 A, 300 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV29B-300HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-300HE3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 300 V, SILICON, RECTIFIER DIODE, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: BYV29B-300HE3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV29B-300HE3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV29B-300HE3/45 - 770737-BYV29B-300HE3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV29B-300HE3/45
770737-BYV29B-300HE3/45
Diodes, Rectifiers - Single - BYV29B-300HE3/45 770737-BYV29B-300HE3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770737-BYV29B-300HE3 /45 Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -40°C ~ 150°C Family Name: BYV29B-300 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A Voltage - DC Reverse (Vr) (Maximum): 300V Alternative Parts (Cross-Reference): STTH8R03G; STTH8R03G-TR; STTH803G; STTH803G-TR; Introduction Date: July 25, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770737-BYV29B-300HE3/45
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: BYV29B-300
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): STTH8R03G; STTH8R03G-TR; STTH803G; STTH803G-TR;
Introduction Date: July 25, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 300 Volt 8.0A 35ns Single Glass Pass

Rectifiers 300 Volt 8.0A 35ns Single Glass Pass

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-BYV29B-300HE3/45 770737-BYV29B-300HE3/45 BYV29B-300HE3/45
Product Name 8 A 300 V Diode and Rectifier Diodes, Rectifiers - Single - BYV29B-300HE3/45 Rectifiers
Package Rail/Tube TO-263AB
RoHS Compliant RoHS
IO 8 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 300 volts
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 2442001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package SOPA-4
RoHS Compliant RoHS
View Details