Diode Standard 400V 8A Through Hole TO-220AC
Rectifiers 400 Volt 8.0A 35ns Single Glass Pass
DIODE GEN PURP 400V 8A TO220AC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYV29-400-E3/45GI-ND | BYV29-400-E3/45 | BYV29-400-E3/45 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |