Diode Avalanche 100V 3.5A Through Hole SOD-64
Rectifiers 3.5 Amp 100 Volt 90 Amp IFSM
AVALANCHE DIODE, 3.5A, 100V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3.5A; Diode Configuration:Single
DIODE AVALANCHE 100V 3.5A SOD64
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYV28-100-TR-ND | BYV28-100-TR | 32C9398 | BYV28-100-TR |
| Product Name | Single Diodes | Rectifiers | Avalanche Diode, 3.5A, 100V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SOD-64 | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts | 1.1 volts |