Vishay Precision Group 800V 1A Diode and Rectifier BYV26DGP-E3/73

Description
Diode Switching 800V 1A 2-Pin DO-15 Ammo Product overview: BYV26DGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26DGP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 1A 2-Pin DO-15 Ammo Product overview: BYV26DGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26DGP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-BYV26DGP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-BYV26DGP-E3/73
800V 1A Diode and Rectifier 280-BYV26DGP-E3/73
Diode Switching 800V 1A 2-Pin DO-15 Ammo Product overview: BYV26DGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26DGP-E3/73 can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin DO-15 Ammo Product overview: BYV26DGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26DGP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV26DGP-E3/73 - 012403-BYV26DGP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV26DGP-E3/73
012403-BYV26DGP-E3/73
Diodes, Rectifiers - Single - BYV26DGP-E3/73 012403-BYV26DGP-E3/73
Manufacturer: Vishay Win Source Part Number: 012403-BYV26DGP-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 012403-BYV26DGP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - BYV26DGP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - BYV26DGP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV26DGP-E3/73
Rectifiers BYV26DGP-E3/73
Rectifiers 800 Volt 1.0A 75ns Glass Passivated

Rectifiers 800 Volt 1.0A 75ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV26DGP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV26DGP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers BYV26DGP-E3/73
DIODE GEN PURP 800V 1A DO204AC

DIODE GEN PURP 800V 1A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYV26DGP-E3/73 012403-BYV26DGP-E3/73 BYV26DGP-E3/73GICT-ND BYV26DGP-E3/73 BYV26DGP-E3/73
Product Name 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - BYV26DGP-E3/73 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape DO-15; DO-204AC(DO-15)
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data