Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 800V 1A DO204AC
Rectifiers 800 Volt 1.0A 75ns Glass Passivated
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | BYV26DGP-E3/54GITR-ND | BYV26DGP-E3/54 | BYV26DGP-E3/54 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |