Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYV26C BYV26C

Description
Manufacturer: Vishay Win Source Part Number: 094554-BYV26C Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBYV26C-E3/54; TBYV26C; TBYV26C R0; BYV26C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 094554-BYV26C Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBYV26C-E3/54; TBYV26C; TBYV26C R0; BYV26C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYV26C - 094554-BYV26C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV26C
094554-BYV26C
Diodes, Rectifiers - Single - BYV26C 094554-BYV26C
Manufacturer: Vishay Win Source Part Number: 094554-BYV26C Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBYV26C-E3/54; TBYV26C; TBYV26C R0; BYV26C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 094554-BYV26C
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBYV26C-E3/54; TBYV26C; TBYV26C R0; BYV26C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 094554-BYV26C
Product Name Diodes, Rectifiers - Single - BYV26C
Diode Type Standard
VF 2.5 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details