Diode Avalanche 1000V 1.5A Through Hole SOD-57
DIODE AVALANCHE 1KV 1.5A SOD57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYV16-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV16-TR can be used for catalog matching and distributor lookup.
AVALANCHE DIODE, 1.5A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers 1000 Volt 1.5 Amp 40 Amp IFSM
DIODE AVALANCHE 1KV 1.5A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BYV16-TR-ND | 280-BYV16-TR | 32C9374 | BYV16-TR | BYV16-TR |
| Product Name | Single Diodes | 1.5A 1000V Diode and Rectifier | Avalanche Diode, 1.5A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.5 amps | ||||
| VF | 1.5 volts | 1.5 volts |